Canon logo

Canon PowerShot SX130 IS 1/2.3" Compact camera 12.1 MP CCD 4000 x 3000 pixels Silver

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32330
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Canon PowerShot SX130 IS 1/2.3" Compact camera 12.1 MP CCD 4000 x 3000 pixels Silver:

Canon PowerShot SX130 IS, 12.1 MP, 4000 x 3000 pixels, CCD, 12x, HD, Silver

Long summary description Canon PowerShot SX130 IS 1/2.3" Compact camera 12.1 MP CCD 4000 x 3000 pixels Silver:

Canon PowerShot SX130 IS. Camera type: Compact camera, Megapixel (approx.): 12.1 MP, Image sensor size: 1/2.3", Sensor type: CCD, Maximum image resolution: 4000 x 3000 pixels. Optical zoom: 12x, Digital zoom: 4x, Focal length range: 5 - 60 mm. Fastest camera shutter speed: 1/2500 s. HD type: HD, Maximum video resolution: 1280 x 720 pixels. Display diagonal: 7.62 cm (3"). PictBridge. Weight: 308 g. Product colour: Silver

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.