Canon logo

Canon i-SENSYS MF4410 Laser A4 1200 x 600 DPI 23 ppm

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
111212
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Canon i-SENSYS MF4410 Laser A4 1200 x 600 DPI 23 ppm:

Canon i-SENSYS MF4410, Laser, Mono printing, 1200 x 600 DPI, Mono copying, Colour scanning, A4

Long summary description Canon i-SENSYS MF4410 Laser A4 1200 x 600 DPI 23 ppm:

Canon i-SENSYS MF4410. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 600 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4

Specs
Recommended products
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.