Canon logo

Canon LiDE 110 Flatbed scanner 2400 x 4800 DPI A4 Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37236
Info modified on:
25 Nov 2020, 15:23:28
Short summary description Canon LiDE 110 Flatbed scanner 2400 x 4800 DPI A4 Black:

Canon LiDE 110, 216 x 297 mm, 2400 x 4800 DPI, 19200 x 19200 DPI, 48 bit, Flatbed scanner, Black

Long summary description Canon LiDE 110 Flatbed scanner 2400 x 4800 DPI A4 Black:

Canon LiDE 110. Maximum scan size: 216 x 297 mm, Optical scanning resolution: 2400 x 4800 DPI, Enhanced scan resolution: 19200 x 19200 DPI. Scanner type: Flatbed scanner, Product colour: Black. Sensor type: CIS. Maximum ISO A-series paper size: A4, ISO A-series sizes (A0...A9): A4. USB connector type: USB Type-B, Standard interfaces: USB 2.0

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.