Canon logo

Canon PIXMA G2420 Inkjet A4 4800 x 1200 DPI

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
163114
Info modified on:
08 Jun 2023, 17:27:10
Short summary description Canon PIXMA G2420 Inkjet A4 4800 x 1200 DPI:

Canon PIXMA G2420, Inkjet, Colour printing, 4800 x 1200 DPI, Colour copying, A4, Black

Long summary description Canon PIXMA G2420 Inkjet A4 4800 x 1200 DPI:

Canon PIXMA G2420. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 600 x 1200 DPI. Maximum ISO A-series paper size: A4. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.