Canon logo

Canon LEGRIA HF R106 2.39 MP CMOS Grey

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82487
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Canon LEGRIA HF R106 2.39 MP CMOS Grey:

Canon LEGRIA HF R106, 2.39 MP, CMOS, 25.4 / 5.5 mm (1 / 5.5"), 6.86 cm (2.7"), LCD, 270 g

Long summary description Canon LEGRIA HF R106 2.39 MP CMOS Grey:

Canon LEGRIA HF R106. Total megapixels: 2.39 MP, Sensor type: CMOS, Optical sensor size: 25.4 / 5.5 mm (1 / 5.5"). Optical zoom: 20x, Digital zoom: 400x, Focal length range: 3 - 60 mm. Compatible memory cards: SD, SDHC, Maximum memory card size: 32 GB. Closest focusing distance: 0.01 m. Camera shutter speed: 1/2 - 1/2000 s

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.