Canon logo

Canon LEGRIA FS306 0 MP CCD Silver

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91657
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Canon LEGRIA FS306 0 MP CCD Silver:

Canon LEGRIA FS306, 0 MP, CCD, 25.4 / 6 mm (1 / 6"), 6.86 cm (2.7"), LCD, 225 g

Long summary description Canon LEGRIA FS306 0 MP CCD Silver:

Canon LEGRIA FS306. Sensor type: CCD, Optical sensor size: 25.4 / 6 mm (1 / 6"), Effective megapixels (movie): 0.54 MP. Optical zoom: 37x, Digital zoom: 2000x, Focal length range: 2.6 - 96.2 mm. Closest focusing distance: 0.001 m. Camera shutter speed: 1/6 - 1/2000 s. Display diagonal: 6.86 cm (2.7"), Display: LCD

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.