Canon logo

Canon LEGRIA FS37 0.8 MP CCD Black, Silver

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29866
Info modified on:
01 Jun 2018, 19:11:46
Short summary description Canon LEGRIA FS37 0.8 MP CCD Black, Silver:

Canon LEGRIA FS37, 0.8 MP, CCD, 25.4 / 6 mm (1 / 6"), 6.86 cm (2.7"), LCD, 225 g

Long summary description Canon LEGRIA FS37 0.8 MP CCD Black, Silver:

Canon LEGRIA FS37. Total megapixels: 0.8 MP, Sensor type: CCD, Optical sensor size: 25.4 / 6 mm (1 / 6"). Optical zoom: 37x, Digital zoom: 200x, Focal length range: 2.6 - 96.2 mm. Flash memory: 16 GB. Camera shutter speed: 1/2000 s. Display diagonal: 6.86 cm (2.7"), Display: LCD

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.