Canon logo

Canon LEGRIA HF R18 2.59 MP CMOS Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47401
Info modified on:
01 Jun 2018, 19:11:23
Short summary description Canon LEGRIA HF R18 2.59 MP CMOS Black:

Canon LEGRIA HF R18, 2.59 MP, CMOS, 25.4 / 5.5 mm (1 / 5.5"), 6.86 cm (2.7"), LCD, 270 g

Long summary description Canon LEGRIA HF R18 2.59 MP CMOS Black:

Canon LEGRIA HF R18. Total megapixels: 2.59 MP, Sensor type: CMOS, Optical sensor size: 25.4 / 5.5 mm (1 / 5.5"). Optical zoom: 20x, Digital zoom: 400x, Focal length range: 3 - 60 mm. Flash memory: 32 GB. Camera shutter speed: 1/2000 s. Display diagonal: 6.86 cm (2.7"), Display: LCD

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.