Canon logo

Canon LEGRIA HF S21 8.59 MP CMOS Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27569
Info modified on:
01 Jun 2018, 19:11:52
Short summary description Canon LEGRIA HF S21 8.59 MP CMOS Black:

Canon LEGRIA HF S21, 8.59 MP, CMOS, 25.4 / 2.6 mm (1 / 2.6"), 8.89 cm (3.5"), LCD, 480 g

Long summary description Canon LEGRIA HF S21 8.59 MP CMOS Black:

Canon LEGRIA HF S21. Total megapixels: 8.59 MP, Sensor type: CMOS, Optical sensor size: 25.4 / 2.6 mm (1 / 2.6"). Optical zoom: 10x, Digital zoom: 200x, Focal length range: 6.4 - 64 mm. Camera shutter speed: 1/2000 s. Display diagonal: 8.89 cm (3.5"), Display: LCD. Viewfinder resolution (approx.): 123000 pixels

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.