Canon LEGRIA HF M36, 3.3 MP, CMOS, 25.4 / 4 mm (1 / 4"), 6.86 cm (2.7"), LCD, 32 g
Canon LEGRIA HF M36. Total megapixels: 3.3 MP, Sensor type: CMOS, Optical sensor size: 25.4 / 4 mm (1 / 4"). Optical zoom: 15x, Digital zoom: 300x, Focal length range: 4.1 - 61.5 mm. Flash memory: 8 GB. Camera shutter speed: 1/2 - 1/2000 s. Display diagonal: 6.86 cm (2.7"), Display: LCD