Canon LV -8310, 3000 ANSI lumens, LCD, WXGA (1280x720), 500:1, 533.4 - 7620 mm (21 - 300"), 0.8 - 12 m
Canon LV -8310. Projector brightness: 3000 ANSI lumens, Projection technology: LCD, Projector native resolution: WXGA (1280x720). Light source type: Lamp, Lamp power: 230 W. Focus: Manual, Focal length range: 19.8 - 23.7 mm, Digital zoom: 4x. Noise level: 35 dB. RMS rated power: 7 W