location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon LV -7280 data projector 2200 ANSI lumens LCD XGA (1024x768)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LV
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LV-7280
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4327B003 show
Show alternative article codes used in the online market place
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12448
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Jul 2022 10:36:47
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon LV -7280 data projector 2200 ANSI lumens LCD XGA (1024x768)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - LCD 2200 ANSI lumens
  • - Lamp
  • - XGA (1024x768)
  • - Screen size compatibility: 533.4 - 7620 mm (21 - 300")
  • - Focus: Manual
  • - 7 W
  • - 239 W
Warranty: 3 Years.
Long product name Canon LV -7280 data projector 2200 ANSI lumens LCD XGA (1024x768) :
The long product name of Canon LV -7280 data projector 2200 ANSI lumens LCD XGA (1024x768). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LV-7280 - 1024 x 768 (XGA), 786432 pixels, 180W NSHA, F1.7 – F2.0; f=19.8 – 23.7mm, 2200 lumens
More>>>
Canon LV -7280 data projector 2200 ANSI lumens LCD XGA (1024x768):
The official description of Canon LV -7280 data projector 2200 ANSI lumens LCD XGA (1024x768) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The LV-7280 is the entry level model and represents excellent value for money. With 2200 lumens and up to 2000:1 contrast in Auto-Iris mode, it is ideal for business and education applications alike.

Whether in the conference room or classroom, give your presentations added impact. The LV-7280 features native XGA resolution (1024 x 768 pixels) combined with 2200 lumens. The end result is bright, bold, vivid and accurate visuals to capture the attention of any audience.

2000:1 contrast ratio
Thanks to innovative Auto Iris technology, the LV-7280 offers an outstanding 2000:1 contrast ratio. This delivers superb colour reproduction and brings out true blacks in dark scenes, for a better viewing experience.

1.2x wide-angle zoom lens
Benefit from perfect projection even in smaller spaces and cramped surroundings. A 1.2x wide-angle zoom lens is able to project large images from short throw distances. For example, a 100” (203 x 152cm) diagonal image can be produced from just 3.1 metres.

Improved energy efficiency
This energy efficient projector helps cut running costs and reduces the impact on the environment. In standby mode, energy consumption is just 0.7 watts. There’s an extended lamp life of up to 5,000 hours when operating in Quiet mode. A special carbon meter even displays the CO2 reduction achieved in Quiet mode, when compared to Normal mode operation.

Clear, undistorted images
Auto Keystone Correction automatically corrects the image distortion caused by tilting the projector, within a range of +/- 30 degrees. Screen Colour Compensation offers nine settings, including Whiteboard and Greenboard modes, to ensure correct colour reproduction on all types of surfaces.

Short summary description Canon LV -7280 data projector 2200 ANSI lumens LCD XGA (1024x768):
This short summary of the Canon LV -7280 data projector 2200 ANSI lumens LCD XGA (1024x768) data-sheet is auto-generated and uses the product title and the first six key specs.

Canon LV -7280, 2200 ANSI lumens, LCD, XGA (1024x768), 533.4 - 7620 mm (21 - 300"), 0.8 - 11.3 m, 85%

Long summary description Canon LV -7280 data projector 2200 ANSI lumens LCD XGA (1024x768):
This is an auto-generated long summary of Canon LV -7280 data projector 2200 ANSI lumens LCD XGA (1024x768) based on the first three specs of the first five spec groups.

Canon LV -7280. Projector brightness: 2200 ANSI lumens, Projection technology: LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Lamp type: NSH, Lamp power: 180 W. Focus: Manual, Focal length range: 19.8 - 23.7 mm, Digital zoom: 4x. Noise level: 53 dB. RMS rated power: 7 W

Projector
Screen size compatibility *
533.4 - 7620 mm (21 - 300")
Projection distance
0.8 - 11.3 m
Projector brightness *
2200 ANSI lumens
Projection technology *
LCD
Projector native resolution *
XGA (1024x768)
Uniformity
85%
Light source
Light source type *
Lamp
Lamp type
NSH
Lamp power
180 W
Lens system
Focus *
Manual
Focal length range
19.8 - 23.7 mm
F-number (relative aperture)
1.7
Digital zoom
4x
Ports & interfaces
S-Video inputs quantity
1
Audio (L/R) in *
3
VGA (D-Sub) ports quantity *
1
Composite video in *
1
DVI port *
Yes
Network
Ethernet LAN (RJ-45) ports
1
Features
Noise level *
53 dB
Multimedia
RMS rated power
7 W
Power
Power consumption (typical) *
239 W
Power consumption (standby) *
0.7 W
Power consumption (PowerSave)
10 W
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Storage temperature (T-T)
-10 - 50 °C
Weight & dimensions
Weight *
3.3 kg
Other features
Aspect ratio
4:3
Dimensions (WxDxH)
317 x 336 x 111 mm
Resolution
1024 x 768 pixels
Interface
Mini D-Sub
Connectivity technology
Wired
Power supply type
100V - 240V AC, 50/60Hz