location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon LV -7380 data projector 3000 ANSI lumens LCD XGA (1024x768)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LV
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LV-7380
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4325B003
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25620
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon LV -7380 data projector 3000 ANSI lumens LCD XGA (1024x768)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - LCD 3000 ANSI lumens
  • - Lamp
  • - XGA (1024x768) 500:1
  • - Screen size compatibility: 533.4 - 7620 mm (21 - 300")
  • - Focus: Manual
  • - 7 W
  • - 239 W
Warranty: 3 Year Extended Warranty.
Long product name Canon LV -7380 data projector 3000 ANSI lumens LCD XGA (1024x768) :
The long product name of Canon LV -7380 data projector 3000 ANSI lumens LCD XGA (1024x768). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LV-7380 - 1024 x 768 (XGA), 180W NSHA, F1.7 – F2.0; f=19.8 – 23.7mm, 3000 lumens
More>>>
Canon LV -7380 data projector 3000 ANSI lumens LCD XGA (1024x768):
The official description of Canon LV -7380 data projector 3000 ANSI lumens LCD XGA (1024x768) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The LV-7380 combines the performance of 3000 lumens output with versatile XGA resolution. Easy, eco-friendly operation and up to 5000 hours of lamp life are complimented by a smart, ergonomic design.

Native XGA resolution for vivid images
Featuring native XGA resolution (1024 x 768 pixels), the LV-7380 projects bright, vivid images that are clear in every detail. With 3000 lumens and a 500:1 contrast ratio, you can always expect high quality performance. Enjoy superb colour reproduction for all your presentations, even in the most challenging viewing environments.

1.2x wide-angle zoom lens
Benefit from perfect projection, whether in larger spaces or smaller rooms. While a maximum display of 300” (610 x 457cm) is possible, the 1.2x wide-angle zoom lens is also able to project large images from a short throw distance. For example, a 100” (203 x 152cm) diagonal image can be produced from just 3.1 metres.

Reduce energy consumption, cut costs
Cut running costs with this energy efficient projector and reduce your impact on the environment. In standby mode, energy consumption is just 0.7 watts. There’s an extended lamp life of up to 5,000 hours when operating in Quiet mode. A special carbon meter even displays the CO2 reduction achieved in Quiet mode, when compared to Normal mode operation.

Near-silent operation
Another advantage of Quiet mode is that sound levels are kept right down to just 29dBA. There’s no disturbing background noise, so your audience can focus fully on the content of your presentation.

Eliminating image distortion
Auto Keystone Correction automatically corrects the image distortion caused by tilting the projector, within a range of +/- 30 degrees. Screen Colour Compensation offers nine settings, including Whiteboard and Greenboard modes, to ensure correct colour reproduction on all types of surfaces.

Excellent audio output
The 7W output from the projector’s built-in speaker provides clear acoustics in relatively large spaces. A line-out terminal offers audio output to an external amplifier if needed.

Smart, lightweight design
A smart design, easy lamp replacement from the top of the unit, dust-proof lens cover and carrying handle ensure convenience plus true portability.

Optional network and DVI connections
The projector’s RJ-45 terminal makes control and monitoring over a network easy – making it ideal for integration with AV control systems. An HDCP-enabled DVI connection enables sharp reproduction from digital sources.

Short summary description Canon LV -7380 data projector 3000 ANSI lumens LCD XGA (1024x768):
This short summary of the Canon LV -7380 data projector 3000 ANSI lumens LCD XGA (1024x768) data-sheet is auto-generated and uses the product title and the first six key specs.

Canon LV -7380, 3000 ANSI lumens, LCD, XGA (1024x768), 500:1, 533.4 - 7620 mm (21 - 300"), 0.8 - 11.3 m

Long summary description Canon LV -7380 data projector 3000 ANSI lumens LCD XGA (1024x768):
This is an auto-generated long summary of Canon LV -7380 data projector 3000 ANSI lumens LCD XGA (1024x768) based on the first three specs of the first five spec groups.

Canon LV -7380. Projector brightness: 3000 ANSI lumens, Projection technology: LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Lamp type: NSH, Lamp power: 180 W. Focus: Manual, Focal length range: 19.8 - 23.7 mm, Digital zoom: 4x. Noise level: 35 dB. RMS rated power: 7 W

Projector
Screen size compatibility *
533.4 - 7620 mm (21 - 300")
Projection distance
0.8 - 11.3 m
Projector brightness *
3000 ANSI lumens
Projection technology *
LCD
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
500:1
Uniformity
85%
Light source
Light source type *
Lamp
Lamp type
NSH
Lamp power
180 W
Lens system
Focus *
Manual
Focal length range
19.8 - 23.7 mm
F-number (relative aperture)
1.7
Digital zoom
4x
Ports & interfaces
S-Video inputs quantity
1
Audio (L/R) in *
3
VGA (D-Sub) ports quantity *
2
Composite video in *
1
DVI port *
Yes
Network
Ethernet LAN (RJ-45) ports
1
Features
Noise level *
35 dB
Multimedia
RMS rated power
7 W
Power
Power consumption (typical) *
239 W
Power consumption (standby) *
0.7 W
Power consumption (PowerSave)
10 W
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Storage temperature (T-T)
-10 - 50 °C
Weight & dimensions
Weight *
3.3 kg
Other features
Dimensions (WxDxH)
317 x 336 x 111 mm
Resolution
1024 x 768 pixels
Interface
Mini D-Sub
Connectivity technology
Wired
Power supply type
100V - 240V AC, 50/60Hz