Canon logo

Canon PIXMA MX870 Inkjet A4 9600 x 2400 DPI 9.4 ppm Wi-Fi

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54469
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Canon PIXMA MX870 Inkjet A4 9600 x 2400 DPI 9.4 ppm Wi-Fi:

Canon PIXMA MX870, Inkjet, Colour printing, 9600 x 2400 DPI, Colour copying, A4, Direct printing

Long summary description Canon PIXMA MX870 Inkjet A4 9600 x 2400 DPI 9.4 ppm Wi-Fi:

Canon PIXMA MX870. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 9600 x 2400 DPI, Print speed (colour, normal quality, A4/US Letter): 6.1 ppm. Copying: Colour copying. Scanning: Colour scanning. Faxing: Colour faxing. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.