Canon logo

Canon Digital IXUS 210 1/2.3" Compact camera 14.1 MP CCD 4320 x 3240 pixels Silver

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22373
Info modified on:
08 Jun 2018, 14:22:10
Short summary description Canon Digital IXUS 210 1/2.3" Compact camera 14.1 MP CCD 4320 x 3240 pixels Silver:

Canon Digital IXUS 210, 14.1 MP, 4320 x 3240 pixels, CCD, 5x, HD, Silver

Long summary description Canon Digital IXUS 210 1/2.3" Compact camera 14.1 MP CCD 4320 x 3240 pixels Silver:

Canon Digital IXUS 210. Camera type: Compact camera, Megapixel (approx.): 14.1 MP, Image sensor size: 1/2.3", Sensor type: CCD, Maximum image resolution: 4320 x 3240 pixels. Optical zoom: 5x, Digital zoom: 4x, Focal length range: 4.3 - 21.5 mm. HD type: HD, Maximum video resolution: 1280 x 720 pixels. Display diagonal: 8.89 cm (3.5"), Touchscreen. PictBridge. Weight: 160 g. Product colour: Silver

Specs
Recommended products
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.