Canon logo

Canon PowerShot SD1400 IS 1/2.3" Compact camera 14.1 MP CCD 4320 x 3240 pixels Silver

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64936
Info modified on:
10 Feb 2022, 11:12:04
Short summary description Canon PowerShot SD1400 IS 1/2.3" Compact camera 14.1 MP CCD 4320 x 3240 pixels Silver:

Canon PowerShot SD1400 IS, 14.1 MP, 4320 x 3240 pixels, CCD, 4x, HD, Silver

Long summary description Canon PowerShot SD1400 IS 1/2.3" Compact camera 14.1 MP CCD 4320 x 3240 pixels Silver:

Canon PowerShot SD1400 IS. Camera type: Compact camera, Megapixel (approx.): 14.1 MP, Image sensor size: 1/2.3", Sensor type: CCD, Maximum image resolution: 4320 x 3240 pixels. Optical zoom: 4x, Digital zoom: 4x, Focal length range: 5 - 20 mm. HD type: HD, Maximum video resolution: 1280 x 720 pixels. Display diagonal: 6.86 cm (2.7"). Weight: 133 g. Product colour: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.