Canon LEGRIA FS19, 1.07 MP, CCD, 25.4 / 6 mm (1 / 6"), 6.86 cm (2.7"), LCD, 225 g
Canon LEGRIA FS19. Total megapixels: 1.07 MP, Sensor type: CCD, Optical sensor size: 25.4 / 6 mm (1 / 6"). Optical zoom: 1800x, Digital zoom: 37x, Focal length range: 2.6 - 96.2 mm. Compatible memory cards: SD, SDHC, Maximum memory card size: 16 GB. Closest focusing distance: 0.01 m. White balance: Auto, Daylight, Tungsten