Canon logo

Canon PIXMA IP2702 inkjet printer Colour 4800 x 1200 DPI A4

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81123
Info modified on:
29 Jan 2020, 15:33:16
Short summary description Canon PIXMA IP2702 inkjet printer Colour 4800 x 1200 DPI A4:

Canon PIXMA IP2702, Colour, 4800 x 1200 DPI, 2, A4, Duplex printing

Long summary description Canon PIXMA IP2702 inkjet printer Colour 4800 x 1200 DPI A4:

Canon PIXMA IP2702. Colour, Number of print cartridges: 2. Maximum resolution: 4800 x 1200 DPI. Maximum ISO A-series paper size: A4. Duplex printing

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.