Canon logo

Canon EOS 850D SLR Camera Kit 24.1 MP CMOS 6000 x 4000 pixels Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100280
Info modified on:
20 Dec 2024, 07:16:53
Short summary description Canon EOS 850D SLR Camera Kit 24.1 MP CMOS 6000 x 4000 pixels Black:

Canon EOS 850D, 24.1 MP, 6000 x 4000 pixels, CMOS, 4K Ultra HD, Touchscreen, Black

Long summary description Canon EOS 850D SLR Camera Kit 24.1 MP CMOS 6000 x 4000 pixels Black:

Canon EOS 850D. Camera type: SLR Camera Kit, Megapixel (approx.): 24.1 MP, Sensor type: CMOS, Maximum image resolution: 6000 x 4000 pixels. ISO sensitivity (max): 25600. Focal length range: 18 - 55 mm. Fastest camera shutter speed: 1/4000 s. Wi-Fi. HD type: 4K Ultra HD, Maximum video resolution: 3840 x 2160 pixels. Display diagonal: 7.62 cm (3"), Touchscreen. Viewfinder type: Optical, Pentamirror. PictBridge. Product colour: Black

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.