Canon logo

Canon imageRUNNER DX C3720i Laser A3 1200 x 1200 DPI 20 ppm Wi-Fi

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73369
Info modified on:
30 May 2023, 12:06:33
Short summary description Canon imageRUNNER DX C3720i Laser A3 1200 x 1200 DPI 20 ppm Wi-Fi:

Canon imageRUNNER DX C3720i, Laser, Colour printing, 1200 x 1200 DPI, A3, Direct printing, Black, White

Long summary description Canon imageRUNNER DX C3720i Laser A3 1200 x 1200 DPI 20 ppm Wi-Fi:

Canon imageRUNNER DX C3720i. Print technology: Laser, Printing: Colour printing, Maximum resolution: 1200 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 20 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A3. Wi-Fi. Direct printing. Product colour: Black, White

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.