Canon logo

Canon EOS 1D Mark IV SLR Camera Body 16.1 MP CMOS 4896 x 3264 pixels Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12938
Info modified on:
10 Feb 2022, 11:18:55
Short summary description Canon EOS 1D Mark IV SLR Camera Body 16.1 MP CMOS 4896 x 3264 pixels Black:

Canon EOS 1D Mark IV, 16.1 MP, 4896 x 3264 pixels, CMOS, Full HD, 1.18 kg, Black

Long summary description Canon EOS 1D Mark IV SLR Camera Body 16.1 MP CMOS 4896 x 3264 pixels Black:

Canon EOS 1D Mark IV. Camera type: SLR Camera Body, Megapixel (approx.): 16.1 MP, Sensor type: CMOS, Maximum image resolution: 4896 x 3264 pixels. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels. Display diagonal: 7.62 cm (3"). Internal memory: 0 MB. Viewfinder type: Optical. PictBridge. Weight: 1.18 kg. Product colour: Black

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.