Canon logo

Canon imageRUNNER 2625i Laser A3 1200 x 1200 DPI 25 ppm Wi-Fi

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97051
Info modified on:
30 May 2023, 12:06:31
Short summary description Canon imageRUNNER 2625i Laser A3 1200 x 1200 DPI 25 ppm Wi-Fi:

Canon imageRUNNER 2625i, Laser, Mono printing, 1200 x 1200 DPI, A3, Direct printing, Grey

Long summary description Canon imageRUNNER 2625i Laser A3 1200 x 1200 DPI 25 ppm Wi-Fi:

Canon imageRUNNER 2625i. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 1200 x 1200 DPI. Scanning: Mono scanning, Optical scanning resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A3. Wi-Fi. Direct printing. Product colour: Grey

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.