Canon logo

Canon PowerShot SX20 IS 1/2.3" Compact camera 12.1 MP CCD 4000 x 3000 pixels Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14202
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Canon PowerShot SX20 IS 1/2.3" Compact camera 12.1 MP CCD 4000 x 3000 pixels Black:

Canon PowerShot SX20 IS, 12.1 MP, 4000 x 3000 pixels, CCD, 20x, HD, Black

Long summary description Canon PowerShot SX20 IS 1/2.3" Compact camera 12.1 MP CCD 4000 x 3000 pixels Black:

Canon PowerShot SX20 IS. Camera type: Compact camera, Megapixel (approx.): 12.1 MP, Image sensor size: 1/2.3", Sensor type: CCD, Maximum image resolution: 4000 x 3000 pixels. Optical zoom: 20x, Digital zoom: 4x, Focal length range: 5 - 100 mm. HD type: HD, Maximum video resolution: 1280 x 720 pixels. Display diagonal: 6.35 cm (2.5"). PictBridge. Weight: 560 g. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.