Canon logo

Canon EOS 90D + EF-S 18-135mm f/3.5-5.6 IS USM SLR Camera Kit 32.5 MP CMOS 6960 x 4640 pixels Black

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
118536
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Canon EOS 90D + EF-S 18-135mm f/3.5-5.6 IS USM SLR Camera Kit 32.5 MP CMOS 6960 x 4640 pixels Black:

Canon EOS 90D + EF-S 18-135mm f/3.5-5.6 IS USM, 32.5 MP, 6960 x 4640 pixels, CMOS, 4K Ultra HD, Touchscreen, Black

Long summary description Canon EOS 90D + EF-S 18-135mm f/3.5-5.6 IS USM SLR Camera Kit 32.5 MP CMOS 6960 x 4640 pixels Black:

Canon EOS 90D + EF-S 18-135mm f/3.5-5.6 IS USM. Camera type: SLR Camera Kit, Megapixel (approx.): 32.5 MP, Sensor type: CMOS, Maximum image resolution: 6960 x 4640 pixels. ISO sensitivity (max): 256000. Focal length range: 18 - 55 mm. Wi-Fi. HD type: 4K Ultra HD, Maximum video resolution: 3840 x 2160 pixels. Display diagonal: 7.62 cm (3"), Touchscreen. Viewfinder type: Electronic. PictBridge. Weight: 701 g. Product colour: Black

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.