Canon logo

Canon Digital IXUS 100 IS 1/2.3" 12.1 MP CCD 4000 x 3000 pixels Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28644
Info modified on:
04 Apr 2019, 09:31:23
Short summary description Canon Digital IXUS 100 IS 1/2.3" 12.1 MP CCD 4000 x 3000 pixels Black:

Canon Digital IXUS 100 IS, 12.1 MP, 4000 x 3000 pixels, CCD, 4x, HD, Black

Long summary description Canon Digital IXUS 100 IS 1/2.3" 12.1 MP CCD 4000 x 3000 pixels Black:

Canon Digital IXUS 100 IS. Megapixel (approx.): 12.1 MP, Image sensor size: 1/2.3", Sensor type: CCD, Maximum image resolution: 4000 x 3000 pixels. Optical zoom: 4x, Digital zoom: 3x, Focal length range: 5.9 - 17.9 mm. HD type: HD, Maximum video resolution: 1280 x 720 pixels. Display diagonal: 6.35 cm (2.5"). Viewfinder type: Optical. PictBridge. Weight: 115 g. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.