Canon logo

Canon Digital IXUS 100 IS 1/2.3" 12.1 MP CCD 4000 x 3000 pixels Gold

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31354
Info modified on:
04 Apr 2019, 09:31:23
Short summary description Canon Digital IXUS 100 IS 1/2.3" 12.1 MP CCD 4000 x 3000 pixels Gold:

Canon Digital IXUS 100 IS, 12.1 MP, 4000 x 3000 pixels, CCD, 4x, HD, Gold

Long summary description Canon Digital IXUS 100 IS 1/2.3" 12.1 MP CCD 4000 x 3000 pixels Gold:

Canon Digital IXUS 100 IS. Megapixel (approx.): 12.1 MP, Image sensor size: 1/2.3", Sensor type: CCD, Maximum image resolution: 4000 x 3000 pixels. Optical zoom: 4x, Digital zoom: 3x, Focal length range: 5.9 - 17.9 mm. HD type: HD, Maximum video resolution: 1280 x 720 pixels. Display diagonal: 6.35 cm (2.5"). Viewfinder type: Optical. PictBridge. Weight: 115 g. Product colour: Gold

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.