Canon logo

Canon Digital IXUS 110 IS 1/2.3" Compact camera 12.1 MP CCD 4000 x 3000 pixels Gold

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18849
Info modified on:
04 Apr 2019, 09:39:36
Short summary description Canon Digital IXUS 110 IS 1/2.3" Compact camera 12.1 MP CCD 4000 x 3000 pixels Gold:

Canon Digital IXUS 110 IS, 12.1 MP, 4000 x 3000 pixels, CCD, 4x, HD, Gold

Long summary description Canon Digital IXUS 110 IS 1/2.3" Compact camera 12.1 MP CCD 4000 x 3000 pixels Gold:

Canon Digital IXUS 110 IS. Camera type: Compact camera, Megapixel (approx.): 12.1 MP, Image sensor size: 1/2.3", Sensor type: CCD, Maximum image resolution: 4000 x 3000 pixels. Optical zoom: 4x, Digital zoom: 4x, Focal length range: 5 - 20 mm. HD type: HD, Maximum video resolution: 1280 x 720 pixels. Display diagonal: 7.11 cm (2.8"). PictBridge. Weight: 145 g. Product colour: Gold

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.