Canon LEGRIA HF200, 3.89 MP, CMOS, 25.4 / 4 mm (1 / 4"), Full HD, 0 GB, 6.86 cm (2.7")
Canon LEGRIA HF200. Total megapixels: 3.89 MP, Sensor type: CMOS, Optical sensor size: 25.4 / 4 mm (1 / 4"). Optical zoom: 15x, Digital zoom: 300x, Focal length range: 4.1 - 61.5 mm. Camcorder media type: Memory card, Compatible memory cards: SD, SDHC. Focus adjustment: Auto/Manual. Camera shutter speed: 1 - 1/2000 s