Canon logo

Canon LZ1326 Lens Zipper Case

Brand:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69666
Info modified on:
20 Oct 2023, 12:26:26
Short summary description Canon LZ1326 Lens Zipper Case:

Canon LZ1326 Lens Zipper Case, Compact case, Black, Grey, Zipper, EF 70-200mm f/2.8L IS II USM

Long summary description Canon LZ1326 Lens Zipper Case:

Canon LZ1326 Lens Zipper Case. Type: Compact case, Product colour: Black, Grey, Closure type: Zipper. Compatibility: EF 70-200mm f/2.8L IS II USM

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.