Canon logo

Canon PowerShot SX200 IS 1/2.3" Compact camera 12.1 MP CCD 4000 x 3000 pixels Blue

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14210
Info modified on:
04 Apr 2019, 10:46:52
Short summary description Canon PowerShot SX200 IS 1/2.3" Compact camera 12.1 MP CCD 4000 x 3000 pixels Blue:

Canon PowerShot SX200 IS, 12.1 MP, 4000 x 3000 pixels, CCD, 12x, HD, Blue

Long summary description Canon PowerShot SX200 IS 1/2.3" Compact camera 12.1 MP CCD 4000 x 3000 pixels Blue:

Canon PowerShot SX200 IS. Camera type: Compact camera, Megapixel (approx.): 12.1 MP, Image sensor size: 1/2.3", Sensor type: CCD, Maximum image resolution: 4000 x 3000 pixels. Optical zoom: 12x, Digital zoom: 4x, Focal length range: 5 - 60 mm. HD type: HD, Maximum video resolution: 1280 x 720 pixels. Display diagonal: 7.62 cm (3"). PictBridge. Weight: 220 g. Product colour: Blue

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.