Canon logo

Canon PowerShot A480 1/2.3" Compact camera 10 MP CCD 3648 x 2736 pixels Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46811
Info modified on:
04 Apr 2019, 09:39:31
Short summary description Canon PowerShot A480 1/2.3" Compact camera 10 MP CCD 3648 x 2736 pixels Black:

Canon PowerShot A480, 10 MP, 3648 x 2736 pixels, 1/2.3", CCD, 3.3x, Black

Long summary description Canon PowerShot A480 1/2.3" Compact camera 10 MP CCD 3648 x 2736 pixels Black:

Canon PowerShot A480. Camera type: Compact camera, Megapixel (approx.): 10 MP, Image sensor size: 1/2.3", Sensor type: CCD, Maximum image resolution: 3648 x 2736 pixels. Optical zoom: 3.3x, Digital zoom: 4x, Focal length range: 6.6 - 21.6 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6.35 cm (2.5"). Internal memory: 32 MB. PictBridge. Weight: 140 g. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.