Canon logo

Canon Digital IXUS 95 IS Compact camera 10 MP CCD 3648 x 2736 pixels Pink

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23699
Info modified on:
04 Apr 2019, 10:15:40
Short summary description Canon Digital IXUS 95 IS Compact camera 10 MP CCD 3648 x 2736 pixels Pink:

Canon Digital IXUS 95 IS, 10 MP, 3648 x 2736 pixels, CCD, 3x, 120 g, Pink

Long summary description Canon Digital IXUS 95 IS Compact camera 10 MP CCD 3648 x 2736 pixels Pink:

Canon Digital IXUS 95 IS. Camera type: Compact camera, Megapixel (approx.): 10 MP, Sensor type: CCD, Maximum image resolution: 3648 x 2736 pixels. Optical zoom: 3x, Digital zoom: 4x, Focal length range: 6.2 - 18.6 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6.35 cm (2.5"). PictBridge. Weight: 120 g. Product colour: Pink

Specs
Similar products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.