Canon logo

Canon EOS RP + RF 24-105mm F4-7.1 IS STM MILC 26.2 MP CMOS 6240 x 4160 pixels Black

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
146583
Info modified on:
20 Dec 2024, 20:51:21
Short summary description Canon EOS RP + RF 24-105mm F4-7.1 IS STM MILC 26.2 MP CMOS 6240 x 4160 pixels Black:

Canon EOS RP + RF 24-105mm F4-7.1 IS STM, 26.2 MP, 6240 x 4160 pixels, CMOS, 4K Ultra HD, Touchscreen, Black

Long summary description Canon EOS RP + RF 24-105mm F4-7.1 IS STM MILC 26.2 MP CMOS 6240 x 4160 pixels Black:

Canon EOS RP + RF 24-105mm F4-7.1 IS STM. Camera type: MILC, Megapixel (approx.): 26.2 MP, Sensor type: CMOS, Maximum image resolution: 6240 x 4160 pixels. ISO sensitivity (max): 40000. Focal length range: 24 - 105 mm. Wi-Fi. HD type: 4K Ultra HD, Maximum video resolution: 3840 x 2160 pixels. Display diagonal: 7.62 cm (3"), Touchscreen. Viewfinder type: Electronic. PictBridge. Weight: 440 g. Product colour: Black

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.