Canon logo

Canon PIXMA MX320 Inkjet A4 4800 x 1200 DPI 7.5 ppm

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
113935
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Canon PIXMA MX320 Inkjet A4 4800 x 1200 DPI 7.5 ppm:

Canon PIXMA MX320, Inkjet, Colour printing, 4800 x 1200 DPI, Colour copying, Colour scanning, A4

Long summary description Canon PIXMA MX320 Inkjet A4 4800 x 1200 DPI 7.5 ppm:

Canon PIXMA MX320. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 4.5 ppm. Copying: Colour copying. Scanning: Colour scanning. Faxing: Mono faxing. Maximum ISO A-series paper size: A4

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.