Canon logo

Canon CanoScan LiDE 700F Flatbed scanner 9600 x 9600 DPI A4 Black, Silver

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
104646
Info modified on:
08 Apr 2020, 10:16:43
Short summary description Canon CanoScan LiDE 700F Flatbed scanner 9600 x 9600 DPI A4 Black, Silver:

Canon CanoScan LiDE 700F, 216 x 297 mm, 9600 x 9600 DPI, 48 bit, Flatbed scanner, Black, Silver, CIS

Long summary description Canon CanoScan LiDE 700F Flatbed scanner 9600 x 9600 DPI A4 Black, Silver:

Canon CanoScan LiDE 700F. Maximum scan size: 216 x 297 mm, Optical scanning resolution: 9600 x 9600 DPI, Input colour depth: 48 bit. Scanner type: Flatbed scanner, Product colour: Black, Silver. Sensor type: CIS. Maximum ISO A-series paper size: A4, ISO A-series sizes (A0...A9): A4. Standard interfaces: USB 2.0

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.