Canon logo

Canon Digital IXUS 980 IS 1/1.7" Compact camera 14.7 MP CCD 4416 x 3312 pixels Red

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23900
Info modified on:
10 Feb 2022, 11:27:10
Short summary description Canon Digital IXUS 980 IS 1/1.7" Compact camera 14.7 MP CCD 4416 x 3312 pixels Red:

Canon Digital IXUS 980 IS, 14.7 MP, 4416 x 3312 pixels, 1/1.7", CCD, 3.7x, Red

Long summary description Canon Digital IXUS 980 IS 1/1.7" Compact camera 14.7 MP CCD 4416 x 3312 pixels Red:

Canon Digital IXUS 980 IS. Camera type: Compact camera, Megapixel (approx.): 14.7 MP, Image sensor size: 1/1.7", Sensor type: CCD, Maximum image resolution: 4416 x 3312 pixels. Optical zoom: 3.7x, Digital zoom: 4x, Focal length range: 7.7 - 28.5 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6.35 cm (2.5"). Viewfinder type: Optical. PictBridge. Weight: 160 g. Product colour: Red

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.