Canon logo

Canon imageFORMULA DR-C225 II ADF + Manual feed scanner 600 x 600 DPI A4 Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
295814
Info modified on:
14 Jun 2024, 00:23:06
Short summary description Canon imageFORMULA DR-C225 II ADF + Manual feed scanner 600 x 600 DPI A4 Black:

Canon imageFORMULA DR-C225 II, 216 x 356 mm, 600 x 600 DPI, 25 ppm, 25 ppm, 50 ipm, 50 ipm

Long summary description Canon imageFORMULA DR-C225 II ADF + Manual feed scanner 600 x 600 DPI A4 Black:

Canon imageFORMULA DR-C225 II. Maximum scan size: 216 x 356 mm, Optical scanning resolution: 600 x 600 DPI, ADF scan speed (b/w, A4): 25 ppm. Scanner type: ADF + Manual feed scanner, Product colour: Black. Sensor type: CMOS CIS, Daily duty cycle (max): 1500 pages, Light source: RGB LED. Maximum ISO A-series paper size: A4. Standard interfaces: USB 2.0

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.