Canon logo

Canon PIXMA G5010 inkjet printer Colour 4800 x 1200 DPI Wi-Fi

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81232
Info modified on:
22 May 2024, 18:34:12
Short summary description Canon PIXMA G5010 inkjet printer Colour 4800 x 1200 DPI Wi-Fi:

Canon PIXMA G5010, Colour, 4800 x 1200 DPI, 5000 pages per month, 13 ppm, Duplex printing, Black

Long summary description Canon PIXMA G5010 inkjet printer Colour 4800 x 1200 DPI Wi-Fi:

Canon PIXMA G5010. Colour, Maximum duty cycle: 5000 pages per month. Maximum resolution: 4800 x 1200 DPI, Print speed (black, normal quality, A4/US Letter): 13 ppm. Duplex printing. Wi-Fi. Product colour: Black

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.