Canon i-SENSYS MF742Cdw, Laser, Colour printing, 1200 x 1200 DPI, Colour copying, A4, Black, White
Canon i-SENSYS MF742Cdw. Print technology: Laser, Printing: Colour printing, Maximum resolution: 1200 x 1200 DPI. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Product colour: Black, White