Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LC-E5E
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3048B001 show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
4960999612676 show
Category Battery Chargers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byCanon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 124889
This statistic is based on the 88817 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86798 free Open Icecat users.
Info modified on: 28 Jul 2019 14:05:08
The date of the most recent change of this product data-sheet in Icecat.
Long product name Canon LC-E5E :
The short editorial description of Canon LC-E5E

LC-E5E - Battery Charger
More>>>
Canon LC-E5E:
The official marketing text of Canon LC-E5E as supplied by the manufacturer

LC-E5E Battery Charger for EOS 450D.

Short summary description Canon LC-E5E:
This short summary of the Canon LC-E5E data-sheet is auto-generated and uses the product title and the first six key specs.

Canon LC-E5E

Long summary description Canon LC-E5E:
This is an auto-generated long summary of Canon LC-E5E based on the first three specs of the first five spec groups.

Canon LC-E5E. Product colour: Black. Type: Indoor battery charger. Input voltage: 220 V. Compatibility: Canon EOS 450D, 500D, 1000D

Features
Number of batteries supported *
The number of batteries that can be used with the product.
1
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Performance
Type *
Characteristics of the device.
Indoor battery charger
Power
Input voltage
The voltage (V) which is required to power the product.
220 V
Other features
Compatibility
The other products, software and hardware this product can be used with.
Canon EOS 450D, 500D, 1000D
Country Distributor
Nederland 2 distributor(s)
United Kingdom 6 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 3 distributor(s)
Italia 3 distributor(s)
Sverige 3 distributor(s)
Deutschland 5 distributor(s)
Österreich 1 distributor(s)
Danmark 2 distributor(s)
Norway 1 distributor(s)
Switzerland 2 distributor(s)
Suomi 1 distributor(s)
Australia 3 distributor(s)
Bulgaria 1 distributor(s)
Customer service details