Canon logo

Canon imagePROGRAF iPF650 large format printer Colour 2400 x 1200 DPI A1 (594 x 841 mm) Ethernet LAN

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70179
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Canon imagePROGRAF iPF650 large format printer Colour 2400 x 1200 DPI A1 (594 x 841 mm) Ethernet LAN:

Canon imagePROGRAF iPF650, 2400 x 1200 DPI, GARO, Black, Cyan, Magenta, Pigment matte black, Yellow, A1 (594 x 841 mm), A1, A2, A3, A4, B2, B3, B4

Long summary description Canon imagePROGRAF iPF650 large format printer Colour 2400 x 1200 DPI A1 (594 x 841 mm) Ethernet LAN:

Canon imagePROGRAF iPF650. Maximum resolution: 2400 x 1200 DPI, Page description languages: GARO, Printing colours: Black, Cyan, Magenta, Pigment matte black, Yellow. Maximum print size: A1 (594 x 841 mm), ISO A-series sizes (A0...A9): A1, A2, A3, A4, ISO B-series sizes (B0...B9): B2, B3, B4. USB connector: USB Type-A. Display: LCD, Sound power level (standby): 35 dB, Sound pressure level (printing): 47 dB. Power requirements: AC 100-240V, 50-60Hz, Power consumption (standby): 5 W, Power consumption (typical): 140 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.