Canon logo

Canon CanoScan LiDE 100 Flatbed scanner

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80490
Info modified on:
08 Apr 2020, 10:17:42
Short summary description Canon CanoScan LiDE 100 Flatbed scanner:

Canon CanoScan LiDE 100, 216 x 297 mm, 48 bit, 14 sec/page, Flatbed scanner, CIS, RGB LED

Long summary description Canon CanoScan LiDE 100 Flatbed scanner:

Canon CanoScan LiDE 100. Maximum scan size: 216 x 297 mm, Input colour depth: 48 bit, Flatbed scan speed (b/w, A4): 14 sec/page. Scanner type: Flatbed scanner. Sensor type: CIS, Light source: RGB LED. Standard interfaces: USB 2.0. Power consumption (typical): 2.5 W, Power consumption (standby): 1.4 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.