Canon logo

Canon MP620 Inkjet A4 9600 x 2400 DPI 26 ppm Wi-Fi

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58492
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Canon MP620 Inkjet A4 9600 x 2400 DPI 26 ppm Wi-Fi:

Canon MP620, Inkjet, Colour printing, 9600 x 2400 DPI, Colour copying, A4, Direct printing

Long summary description Canon MP620 Inkjet A4 9600 x 2400 DPI 26 ppm Wi-Fi:

Canon MP620. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 9600 x 2400 DPI, Print speed (colour, normal quality, A4/US Letter): 17 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 2400 x 4800 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.