Canon logo

Canon imageRUNNER iR2530i Laser A3 1200 x 1200 DPI 30 ppm

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
145739
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Canon imageRUNNER iR2530i Laser A3 1200 x 1200 DPI 30 ppm:

Canon imageRUNNER iR2530i, Laser, Mono printing, 1200 x 1200 DPI, Mono copying, Colour scanning, A3

Long summary description Canon imageRUNNER iR2530i Laser A3 1200 x 1200 DPI 30 ppm:

Canon imageRUNNER iR2530i. Print technology: Laser, Printing: Mono printing, Maximum resolution: 1200 x 1200 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A3

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.