Canon logo

Canon EOS 1000D Body SLR Camera Body 10.1 MP CMOS 3888 x 2592 pixels Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73198
Info modified on:
29 Aug 2018, 19:15:11
Short summary description Canon EOS 1000D Body SLR Camera Body 10.1 MP CMOS 3888 x 2592 pixels Black:

Canon EOS 1000D Body, 10.1 MP, 3888 x 2592 pixels, CMOS, 0x, 450 g, Black

Long summary description Canon EOS 1000D Body SLR Camera Body 10.1 MP CMOS 3888 x 2592 pixels Black:

Canon EOS 1000D Body. Camera type: SLR Camera Body, Megapixel (approx.): 10.1 MP, Sensor type: CMOS, Maximum image resolution: 3888 x 2592 pixels. Optical zoom: 0x, Digital zoom: 0x. Display diagonal: 6.35 cm (2.5"). PictBridge. Weight: 450 g. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.