Canon logo

Canon EOS 1000D + EF-S 18-55mm SLR Camera Kit 10.1 MP CMOS 3888 x 2592 pixels Black

Brand:
Product family:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63301
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Canon EOS 1000D + EF-S 18-55mm SLR Camera Kit 10.1 MP CMOS 3888 x 2592 pixels Black:

Canon EOS 1000D + EF-S 18-55mm, 10.1 MP, 3888 x 2592 pixels, CMOS, 450 g, Black

Long summary description Canon EOS 1000D + EF-S 18-55mm SLR Camera Kit 10.1 MP CMOS 3888 x 2592 pixels Black:

Canon EOS 1000D + EF-S 18-55mm. Camera type: SLR Camera Kit, Megapixel (approx.): 10.1 MP, Sensor type: CMOS, Maximum image resolution: 3888 x 2592 pixels. Focal length range: 18 - 55 mm. Fastest camera shutter speed: 1/4000 s. Display diagonal: 6.35 cm (2.5"). PictBridge. Weight: 450 g. Product colour: Black

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.