Canon logo

Canon EOS 5D Mark II SLR Camera Body 21.1 MP CMOS 5616 x 3744 pixels Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15767
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Canon EOS 5D Mark II SLR Camera Body 21.1 MP CMOS 5616 x 3744 pixels Black:

Canon EOS 5D Mark II, 21.1 MP, 5616 x 3744 pixels, CMOS, Full HD, 810 g, Black

Long summary description Canon EOS 5D Mark II SLR Camera Body 21.1 MP CMOS 5616 x 3744 pixels Black:

Canon EOS 5D Mark II. Camera type: SLR Camera Body, Megapixel (approx.): 21.1 MP, Sensor type: CMOS, Maximum image resolution: 5616 x 3744 pixels. ISO sensitivity (max): 25600. Fastest camera shutter speed: 1/8000 s. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels. Display diagonal: 7.62 cm (3"). Viewfinder type: Optical. PictBridge. Weight: 810 g. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.