Canon logo

Canon EOS 5D Mark II + Speedlite 270EX SLR Camera Kit 21.1 MP CMOS 5616 x 3744 pixels Black

Brand:
Product family:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84786
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Canon EOS 5D Mark II + Speedlite 270EX SLR Camera Kit 21.1 MP CMOS 5616 x 3744 pixels Black:

Canon EOS 5D Mark II + Speedlite 270EX, 21.1 MP, 5616 x 3744 pixels, CMOS, Full HD, 810 g, Black

Long summary description Canon EOS 5D Mark II + Speedlite 270EX SLR Camera Kit 21.1 MP CMOS 5616 x 3744 pixels Black:

Canon EOS 5D Mark II + Speedlite 270EX. Camera type: SLR Camera Kit, Megapixel (approx.): 21.1 MP, Sensor type: CMOS, Maximum image resolution: 5616 x 3744 pixels. Fastest camera shutter speed: 1/8000 s. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels. Display diagonal: 7.62 cm (3"). Viewfinder type: Electronic. PictBridge. Weight: 810 g. Product colour: Black

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.