Canon logo

Canon EF 24mm f/1.4L II USM Ultra-wide lens Black

Brand:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16772
Info modified on:
14 Mar 2024, 19:18:56
Short summary description Canon EF 24mm f/1.4L II USM Ultra-wide lens Black:

Canon EF 24mm f/1.4L II USM, Ultra-wide lens, 13/10

Long summary description Canon EF 24mm f/1.4L II USM Ultra-wide lens Black:

Canon EF 24mm f/1.4L II USM. Lens structure (elements/groups): 13/10, Lens type: Ultra-wide lens, Closest focusing distance: 0.077 m. AF actuator: USM. Product colour: Black. Filter size: 77 mm, Length: 86.9 mm, Weight: 650 g

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.