Canon logo

Canon EOS 2000D + EF-S 18-55mm f/3.5-5.6 III SLR Camera Kit 24.1 MP CMOS 6000 x 4000 pixels Black

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
339256
Info modified on:
20 Dec 2024, 05:36:12
Short summary description Canon EOS 2000D + EF-S 18-55mm f/3.5-5.6 III SLR Camera Kit 24.1 MP CMOS 6000 x 4000 pixels Black:

Canon EOS 2000D + EF-S 18-55mm f/3.5-5.6 III, 24.1 MP, 6000 x 4000 pixels, CMOS, Full HD, Black

Long summary description Canon EOS 2000D + EF-S 18-55mm f/3.5-5.6 III SLR Camera Kit 24.1 MP CMOS 6000 x 4000 pixels Black:

Canon EOS 2000D + EF-S 18-55mm f/3.5-5.6 III. Camera type: SLR Camera Kit, Megapixel (approx.): 24.1 MP, Sensor type: CMOS, Maximum image resolution: 6000 x 4000 pixels. ISO sensitivity (max): 6400. Focal length range: 18 - 55 mm. Fastest camera shutter speed: 1/4000 s. Wi-Fi. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels. Display diagonal: 7.62 cm (3"). Viewfinder type: Optical. PictBridge. Product colour: Black

Video
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.